30V 5.8A 23mΩ@10V,5A 1.4W 1.6V@250uA N Channel SOT-23-3L MOSFETs ROHS
30V 5.8A 23mΩ@10V,5A 1.4W 1.6V@250uA 1 N-Channel SOT-23-3L MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | NCE3404Y | NCE3404Y |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 30 volts | |
| VGS(off) | 1.6 volts | |
| rDS(on) | 0.0230 ohms |