200V 2A 520mΩ@10V,2A 1.5W 1.8V@250uA N Channel SOT-89-3 MOSFETs ROHS
200V 2A 520mΩ@10V,2A 1.5W 1.8V@250uA 1 N-Channel SOT-89-3 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | NCE0202M | NCE0202M |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 200 volts | |
| VGS(off) | 1.8 volts | |
| rDS(on) | 0.5200 ohms |