Featuring a hex washer head and tek 2 point, all NBS hex washer head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all hex washer head self drilling screws come with zinc finish.
| NBS Corp. | |
|---|---|
| Product Category | Screws |
| Product Number | SD2HWH006004Z |
| Product Name | #6 x 1/2" Hex Washer Head Self Drilling Screw (Tek 2), Zinc |
| Screw Type | Self Drilling / Thread Cutting Screw |
| Head Type | Hexagon Head; Washer Head |
| Material | Steel |
| Finish | Zinc Plated |