How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish, every dowel pin, no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.
| NBS Corp. | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | PINDOW050050P |
| Product Name | 5/8" x 5 Dowel Pin, Alloy, Plain |
| Pin Type | StraightDowel |