NBS Corp. 5/8" x 1-1/4" Dowel Pin, Alloy, Plain PINDOW050012P

Description
How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish, every dowel pin, no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.
Description
How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish, every dowel pin, no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.

Suppliers

Company
Product
Description
Supplier Links
5/8" x 1-1/4" Dowel Pin, Alloy, Plain - PINDOW050012P - NBS Corp.
Vernon, CA, USA
5/8" x 1-1/4" Dowel Pin, Alloy, Plain
PINDOW050012P
5/8" x 1-1/4" Dowel Pin, Alloy, Plain PINDOW050012P
How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish, every dowel pin, no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.

How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish, every dowel pin, no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Industrial Pins
Product Number PINDOW050012P
Product Name 5/8" x 1-1/4" Dowel Pin, Alloy, Plain
Pin Type StraightDowel
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Bolt Fastener with Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
View Details
Custom Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English; Metric
View Details
Spring Pins - 374042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1575 inch (4 mm)
Length 0.4724 to 1.57 inch (12 to 40 mm)
Material Steel
View Details
0.0937
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 0.8750 inch (22.22 mm)
View Details