NBS Corp. 1/4" x 2-3/4" Dowel Pin, Alloy, Plain PINDOW020026P

Description
How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish, every dowel pin, no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.
Description
How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish, every dowel pin, no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.

Suppliers

Company
Product
Description
Supplier Links
1/4" x 2-3/4" Dowel Pin, Alloy, Plain - PINDOW020026P - NBS Corp.
Vernon, CA, USA
1/4" x 2-3/4" Dowel Pin, Alloy, Plain
PINDOW020026P
1/4" x 2-3/4" Dowel Pin, Alloy, Plain PINDOW020026P
How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish, every dowel pin, no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.

How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish, every dowel pin, no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Industrial Pins
Product Number PINDOW020026P
Product Name 1/4" x 2-3/4" Dowel Pin, Alloy, Plain
Pin Type StraightDowel
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Bolt Fastener with Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
View Details
Custom Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English; Metric
View Details
Split Pins - 526625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2 inch (50.8 mm)
Material Steel
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 1.25 inch (31.75 mm)
View Details