NBS Corp. 5/32" x 3/8" Dowel Pin, Alloy, Plain PINDOW012003P

Description
How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish, every dowel pin, no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.
Description
How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish, every dowel pin, no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.

Suppliers

Company
Product
Description
Supplier Links
5/32" x 3/8" Dowel Pin, Alloy, Plain - PINDOW012003P - NBS Corp.
Vernon, CA, USA
5/32" x 3/8" Dowel Pin, Alloy, Plain
PINDOW012003P
5/32" x 3/8" Dowel Pin, Alloy, Plain PINDOW012003P
How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish, every dowel pin, no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.

How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish, every dowel pin, no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Industrial Pins
Product Number PINDOW012003P
Product Name 5/32" x 3/8" Dowel Pin, Alloy, Plain
Pin Type StraightDowel
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English
Nominal Diameter 0.0625 to 1 inch (1.59 to 25.4 mm)
View Details
6mm Dia. BY 50mm Long 304 Stainless Steel Dowel Pin - MD0007MX0060X050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2362 inch (6 mm)
Length 1.97 inch (50 mm)
Material Stainless
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details