NBS Corp. 1/8" x 1-1/8" Dowel Pin, Alloy, Plain PINDOW010011P

Description
How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish, every dowel pin, no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.
Description
How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish, every dowel pin, no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.

Suppliers

Company
Product
Description
Supplier Links
1/8" x 1-1/8" Dowel Pin, Alloy, Plain - PINDOW010011P - NBS Corp.
Vernon, CA, USA
1/8" x 1-1/8" Dowel Pin, Alloy, Plain
PINDOW010011P
1/8" x 1-1/8" Dowel Pin, Alloy, Plain PINDOW010011P
How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish, every dowel pin, no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.

How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish, every dowel pin, no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Industrial Pins
Product Number PINDOW010011P
Product Name 1/8" x 1-1/8" Dowel Pin, Alloy, Plain
Pin Type StraightDowel
Unlock Full Specs
to access all available technical data

Similar Products

Flat Vent Alloy Steel Pull Dowels - 31402 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 1 inch (25.4 mm)
View Details
Headed Pins - Inch - Series FH100 - SPIROL
Specs
Pin Type Headed Pin
Bulk/Assorted Package Bulk
Design Units English
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-173-8 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1730 inch (4.39 mm)
View Details
2 suppliers
Split Pins - 2452688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details