NBS Corp. 1/16" x 9/16" Dowel Pin, Alloy, Plain PINDOW00500DP

Description
How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish, every dowel pin, no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.
Description
How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish, every dowel pin, no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.

Suppliers

Company
Product
Description
Supplier Links
1/16" x 9/16" Dowel Pin, Alloy, Plain - PINDOW00500DP - NBS Corp.
Vernon, CA, USA
1/16" x 9/16" Dowel Pin, Alloy, Plain
PINDOW00500DP
1/16" x 9/16" Dowel Pin, Alloy, Plain PINDOW00500DP
How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish, every dowel pin, no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.

How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish, every dowel pin, no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Industrial Pins
Product Number PINDOW00500DP
Product Name 1/16" x 9/16" Dowel Pin, Alloy, Plain
Pin Type StraightDowel
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle Ball Locking Pins - SVLP31CT35 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.3100 inch (7.87 mm)
View Details
Clamping Pin (Standard) - QLPD-X - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Expander System-Nut and Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.5906 to 3.94 inch (15 to 100 mm)
View Details
2 in. Size Safety Pin (Type B)|Master File - SLB-SP200 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 2 inch (50.8 mm)
View Details