NBS Corp. 1/4-20 x 3/4" Thumb Screw, Type B, Zinc MSTHUM02000620Z

Description
Featuring a thumb head, all NBS thumb machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #8 through 5/16” diameter, all thumb machine screws come with zinc finish.
Description
Featuring a thumb head, all NBS thumb machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #8 through 5/16” diameter, all thumb machine screws come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
1/4-20 x 3/4" Thumb Screw, Type B, Zinc - MSTHUM02000620Z - NBS Corp.
Vernon, CA, USA
1/4-20 x 3/4" Thumb Screw, Type B, Zinc
MSTHUM02000620Z
1/4-20 x 3/4" Thumb Screw, Type B, Zinc MSTHUM02000620Z
Featuring a thumb head, all NBS thumb machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #8 through 5/16” diameter, all thumb machine screws come with zinc finish.

Featuring a thumb head, all NBS thumb machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #8 through 5/16” diameter, all thumb machine screws come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number MSTHUM02000620Z
Product Name 1/4-20 x 3/4" Thumb Screw, Type B, Zinc
Screw Type Thumb Screw
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Torx
View Details
Custom Screws and Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
Head Type Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Standard Drives 12-Point; Hex Socket / Allen; Philips / Frearson; Slotted; Square / Robertson; Torx
View Details
Swivel Pad Type - NTS104 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details