NBS Corp. #10-24 x 1-1/2" Slotted Round Head Machine Screw, Zinc MSSLRD01001424Z

Description
Featuring a slotted round head, all NBS slotted round head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all slotted round head machine screws come with zinc finish.
Description
Featuring a slotted round head, all NBS slotted round head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all slotted round head machine screws come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
#10-24 x 1-1/2" Slotted Round Head Machine Screw, Zinc - MSSLRD01001424Z - NBS Corp.
Vernon, CA, USA
#10-24 x 1-1/2" Slotted Round Head Machine Screw, Zinc
MSSLRD01001424Z
#10-24 x 1-1/2" Slotted Round Head Machine Screw, Zinc MSSLRD01001424Z
Featuring a slotted round head, all NBS slotted round head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all slotted round head machine screws come with zinc finish.

Featuring a slotted round head, all NBS slotted round head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all slotted round head machine screws come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number MSSLRD01001424Z
Product Name #10-24 x 1-1/2" Slotted Round Head Machine Screw, Zinc
Screw Type Machine Screw
Head Type Round Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spanner Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head; Oval Head; Other; Flat Undercut
Material Steel; Stainless Steel
View Details
Hex Head Cap Screw - Left Hand Thread -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Inverted Type B - T128 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 1 1/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details