NBS Corp. #10-32 x 1/2" Phillips Flat Head Machine Screw, Zinc MSPHFT01000432Z

Description
Featuring a Phillips flat head, all NBS phil flat head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil flat head machine screws come with zinc finish.
Description
Featuring a Phillips flat head, all NBS phil flat head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil flat head machine screws come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
#10-32 x 1/2" Phillips Flat Head Machine Screw, Zinc - MSPHFT01000432Z - NBS Corp.
Vernon, CA, USA
#10-32 x 1/2" Phillips Flat Head Machine Screw, Zinc
MSPHFT01000432Z
#10-32 x 1/2" Phillips Flat Head Machine Screw, Zinc MSPHFT01000432Z
Featuring a Phillips flat head, all NBS phil flat head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil flat head machine screws come with zinc finish.

Featuring a Phillips flat head, all NBS phil flat head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil flat head machine screws come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number MSPHFT01000432Z
Product Name #10-32 x 1/2" Phillips Flat Head Machine Screw, Zinc
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pin Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Material Steel; Stainless Steel
View Details
Custom Screws and Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
Head Type Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Standard Drives 12-Point; Hex Socket / Allen; Philips / Frearson; Slotted; Square / Robertson; Torx
View Details
Regular Type A - T1071 - Vlier
Specs
Screw Type Thumb Screw
Length 3.5 inch (88.9 mm)
Inch 1 1/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details