Featuring a hex washer head, all NBS hex washer head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all hex washer head machine screws come with zinc finish.
| NBS Corp. | |
|---|---|
| Product Category | Screws |
| Product Number | MSHWHU02000520Z |
| Product Name | 1/4-20 x 5/8" Hex Washer Head Machine Screw, Zinc |
| Screw Type | Machine Screw |
| Head Type | Hexagon Head; Washer Head |
| Material | Steel |
| Finish | Zinc Plated |