NBS Corp. #10-32 x 3/4" Phillips/ Slotted Combo Truss Head Machine Screw, Zinc MSCBTR01000632Z

Description
Featuring a combination Phillips/slotted truss head, all NBS phil/slot combo truss head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil/slot combo truss head machine screws come with zinc finish.
Description
Featuring a combination Phillips/slotted truss head, all NBS phil/slot combo truss head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil/slot combo truss head machine screws come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
#10-32 x 3/4" Phillips/ Slotted Combo Truss Head Machine Screw, Zinc - MSCBTR01000632Z - NBS Corp.
Vernon, CA, USA
#10-32 x 3/4" Phillips/ Slotted Combo Truss Head Machine Screw, Zinc
MSCBTR01000632Z
#10-32 x 3/4" Phillips/ Slotted Combo Truss Head Machine Screw, Zinc MSCBTR01000632Z
Featuring a combination Phillips/slotted truss head, all NBS phil/slot combo truss head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil/slot combo truss head machine screws come with zinc finish.

Featuring a combination Phillips/slotted truss head, all NBS phil/slot combo truss head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil/slot combo truss head machine screws come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number MSCBTR01000632Z
Product Name #10-32 x 3/4" Phillips/ Slotted Combo Truss Head Machine Screw, Zinc
Screw Type Machine Screw
Head Type Truss Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pin Button Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Checknuts - T103CN - Vlier
Specs
Screw Type Thumb Screw
Length 0.2188 inch (5.56 mm)
Other Size Specs 5/32
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details