NBS Corp. #8-32 x 5/8" Phillips/ Slotted Combo Truss Head Machine Screw, Zinc MSCBTR00800532Z

Description
Featuring a combination Phillips/slotted truss head, all NBS phil/slot combo truss head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil/slot combo truss head machine screws come with zinc finish.
Description
Featuring a combination Phillips/slotted truss head, all NBS phil/slot combo truss head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil/slot combo truss head machine screws come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
#8-32 x 5/8" Phillips/ Slotted Combo Truss Head Machine Screw, Zinc - MSCBTR00800532Z - NBS Corp.
Vernon, CA, USA
#8-32 x 5/8" Phillips/ Slotted Combo Truss Head Machine Screw, Zinc
MSCBTR00800532Z
#8-32 x 5/8" Phillips/ Slotted Combo Truss Head Machine Screw, Zinc MSCBTR00800532Z
Featuring a combination Phillips/slotted truss head, all NBS phil/slot combo truss head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil/slot combo truss head machine screws come with zinc finish.

Featuring a combination Phillips/slotted truss head, all NBS phil/slot combo truss head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil/slot combo truss head machine screws come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number MSCBTR00800532Z
Product Name #8-32 x 5/8" Phillips/ Slotted Combo Truss Head Machine Screw, Zinc
Screw Type Machine Screw
Head Type Truss Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Pin Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Inverted Type B - T126 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details