NBS Corp. 5/16-18 x 7/8" Gr. 5 Hex Flange Machine Screw, Serrated, Indented Head, Trivalent BS5FLB02500718T

Description
Featuring serrations under the flange as well as an indented head, NBS’ serrated indented hex flange machine screws are one of our most popular items. Available in grade 2, grade 5, grade 8.2 and class 8.8, all serrated hex flange machine screws come with trivalent finish and meet all IFI-111 specifications.
Description
Featuring serrations under the flange as well as an indented head, NBS’ serrated indented hex flange machine screws are one of our most popular items. Available in grade 2, grade 5, grade 8.2 and class 8.8, all serrated hex flange machine screws come with trivalent finish and meet all IFI-111 specifications.

Suppliers

Company
Product
Description
Supplier Links
5/16-18 x 7/8" Gr. 5 Hex Flange Machine Screw, Serrated, Indented Head, Trivalent - BS5FLB02500718T - NBS Corp.
Vernon, CA, USA
5/16-18 x 7/8" Gr. 5 Hex Flange Machine Screw, Serrated, Indented Head, Trivalent
BS5FLB02500718T
5/16-18 x 7/8" Gr. 5 Hex Flange Machine Screw, Serrated, Indented Head, Trivalent BS5FLB02500718T
Featuring serrations under the flange as well as an indented head, NBS’ serrated indented hex flange machine screws are one of our most popular items. Available in grade 2, grade 5, grade 8.2 and class 8.8, all serrated hex flange machine screws come with trivalent finish and meet all IFI-111 specifications.

Featuring serrations under the flange as well as an indented head, NBS’ serrated indented hex flange machine screws are one of our most popular items. Available in grade 2, grade 5, grade 8.2 and class 8.8, all serrated hex flange machine screws come with trivalent finish and meet all IFI-111 specifications.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number BS5FLB02500718T
Product Name 5/16-18 x 7/8" Gr. 5 Hex Flange Machine Screw, Serrated, Indented Head, Trivalent
Screw Type Machine Screw
Head Type Hexagon Head
Material Steel
Finish Trivalent
Unlock Full Specs
to access all available technical data

Similar Products

Socket Pin Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Flat Head
Material Steel; Stainless Steel
View Details
Button Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
Regular Type A - T1031 - Vlier
Specs
Screw Type Thumb Screw
Length 2.5 inch (63.5 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details