NBS Corp. 1/2-13 x 4-1/2" Gr. Alloy Frame Bolt, Non-Serrated, Non-Indented, Black Phosphate BN9FLT04004413P

Description
Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade alloy, class 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame bolts.
Description
Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade alloy, class 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame bolts.

Suppliers

Company
Product
Description
Supplier Links
1/2-13 x 4-1/2" Gr. Alloy Frame Bolt, Non-Serrated, Non-Indented, Black Phosphate - BN9FLT04004413P - NBS Corp.
Vernon, CA, USA
1/2-13 x 4-1/2" Gr. Alloy Frame Bolt, Non-Serrated, Non-Indented, Black Phosphate
BN9FLT04004413P
1/2-13 x 4-1/2" Gr. Alloy Frame Bolt, Non-Serrated, Non-Indented, Black Phosphate BN9FLT04004413P
Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade alloy, class 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame bolts.

Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade alloy, class 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame bolts.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BN9FLT04004413P
Product Name 1/2-13 x 4-1/2" Gr. Alloy Frame Bolt, Non-Serrated, Non-Indented, Black Phosphate
Bolt Type Frame Bolt
Material Steel
Finish Phosphate
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 4014D822090129 - BUMAX®
Specs
Material Stainless Steel; Super Duplex
Fastener Standards ISO 4014
Length 3.54 inch (90 mm)
View Details
Hex Bolts - 190333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Stainless Steel
Finish Plain
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details