NBS Corp. M12-1.75 x 20mm Cl. Alloy, DIN 7380 Button Socket Head Cap Screw, Plain BM8BSC12020175P

Description
Featuring a curved head and available in grade Alloy, all NBS button head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #4 through 1/2” (inch) and M3 through M12 (metric) diameter, all low head socket cap screws come with plain finish.
Description
Featuring a curved head and available in grade Alloy, all NBS button head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #4 through 1/2” (inch) and M3 through M12 (metric) diameter, all low head socket cap screws come with plain finish.

Suppliers

Company
Product
Description
Supplier Links
M12-1.75 x 20mm Cl. Alloy, DIN 7380 Button Socket Head Cap Screw, Plain - BM8BSC12020175P - NBS Corp.
Vernon, CA, USA
M12-1.75 x 20mm Cl. Alloy, DIN 7380 Button Socket Head Cap Screw, Plain
BM8BSC12020175P
M12-1.75 x 20mm Cl. Alloy, DIN 7380 Button Socket Head Cap Screw, Plain BM8BSC12020175P
Featuring a curved head and available in grade Alloy, all NBS button head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #4 through 1/2” (inch) and M3 through M12 (metric) diameter, all low head socket cap screws come with plain finish.

Featuring a curved head and available in grade Alloy, all NBS button head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #4 through 1/2” (inch) and M3 through M12 (metric) diameter, all low head socket cap screws come with plain finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number BM8BSC12020175P
Product Name M12-1.75 x 20mm Cl. Alloy, DIN 7380 Button Socket Head Cap Screw, Plain
Screw Type Cap Screw
Head Type Button Head; Socket Head Cap
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Torx
View Details
Hex Socket Set Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Checknuts - T106CN - Vlier
Specs
Screw Type Thumb Screw
Length 0.3750 inch (9.52 mm)
Inch 1/4"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details