Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾” (inch) and M2 through M20 (metric) diameter, all low head socket cap screws come with plain finish.
| NBS Corp. | |
|---|---|
| Product Category | Screws |
| Product Number | BG8XSC00800B32B |
| Product Name | #8-32 x 5/16" Socket Set Screw, Cup Point, Alloy, Black Oxide |
| Screw Type | Set Screw |
| Head Type | Socket Head Cap |
| Material | Steel |
| Finish | Black Oxide |