NBS Corp. #8-32 x 1/2" Socket Set Screw, Cup Point, Alloy, Black Oxide BG8XSC00800432B

Description
Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾” (inch) and M2 through M20 (metric) diameter, all low head socket cap screws come with plain finish.
Description
Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾” (inch) and M2 through M20 (metric) diameter, all low head socket cap screws come with plain finish.

Suppliers

Company
Product
Description
Supplier Links
#8-32 x 1/2" Socket Set Screw, Cup Point, Alloy, Black Oxide - BG8XSC00800432B - NBS Corp.
Vernon, CA, USA
#8-32 x 1/2" Socket Set Screw, Cup Point, Alloy, Black Oxide
BG8XSC00800432B
#8-32 x 1/2" Socket Set Screw, Cup Point, Alloy, Black Oxide BG8XSC00800432B
Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾” (inch) and M2 through M20 (metric) diameter, all low head socket cap screws come with plain finish.

Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾” (inch) and M2 through M20 (metric) diameter, all low head socket cap screws come with plain finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number BG8XSC00800432B
Product Name #8-32 x 1/2" Socket Set Screw, Cup Point, Alloy, Black Oxide
Screw Type Set Screw
Head Type Socket Head Cap
Material Steel
Finish Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Screw, Stainless Steel, Polished - 58-27-309-24 - Southco
Specs
Material Stainless Steel
Inch # 8
View Details
Knurled Thumb Screws - 41856 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Screw - 4017A4/316L1406088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details