NBS Corp. 3/8-16 x 3/4" Low Head Socket Cap Screw, Alloy, Plain BG8LKC03000616P

Description
Featuring a short socket head and available in grade Alloy, all NBS low head socket cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #8 through 1/2” diameter, all low head socket cap screws come with plain finish.
Description
Featuring a short socket head and available in grade Alloy, all NBS low head socket cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #8 through 1/2” diameter, all low head socket cap screws come with plain finish.

Suppliers

Company
Product
Description
Supplier Links
3/8-16 x 3/4" Low Head Socket Cap Screw, Alloy, Plain - BG8LKC03000616P - NBS Corp.
Vernon, CA, USA
3/8-16 x 3/4" Low Head Socket Cap Screw, Alloy, Plain
BG8LKC03000616P
3/8-16 x 3/4" Low Head Socket Cap Screw, Alloy, Plain BG8LKC03000616P
Featuring a short socket head and available in grade Alloy, all NBS low head socket cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #8 through 1/2” diameter, all low head socket cap screws come with plain finish.

Featuring a short socket head and available in grade Alloy, all NBS low head socket cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #8 through 1/2” diameter, all low head socket cap screws come with plain finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number BG8LKC03000616P
Product Name 3/8-16 x 3/4" Low Head Socket Cap Screw, Alloy, Plain
Screw Type Cap Screw
Head Type Socket Head Cap
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spanner Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head; Pan Head; Other; Flat Undercut
Material Steel; Stainless Steel
View Details
Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Tee Head Type C - T150 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details