NBS Corp. 5/8-11 x 6" Gr. 8 Hex Cap Screw, Zinc Yellow BG8HCS05006011Y

Description
Featuring a hexagonal head, washer face, chamfered end and available in either grade 5 or grade 8, all NBS hex cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ¾”, all hex cap screws come with zinc*, zinc yellow** and trivalent* finish. *Grade 5 hex cap screws are available in either zinc or trivalent finish. **Grade 8 hex cap screws are available only in zinc yellow finish.
Description
Featuring a hexagonal head, washer face, chamfered end and available in either grade 5 or grade 8, all NBS hex cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ¾”, all hex cap screws come with zinc*, zinc yellow** and trivalent* finish. *Grade 5 hex cap screws are available in either zinc or trivalent finish. **Grade 8 hex cap screws are available only in zinc yellow finish.

Suppliers

Company
Product
Description
Supplier Links
5/8-11 x 6" Gr. 8 Hex Cap Screw, Zinc Yellow - BG8HCS05006011Y - NBS Corp.
Vernon, CA, USA
5/8-11 x 6" Gr. 8 Hex Cap Screw, Zinc Yellow
BG8HCS05006011Y
5/8-11 x 6" Gr. 8 Hex Cap Screw, Zinc Yellow BG8HCS05006011Y
Featuring a hexagonal head, washer face, chamfered end and available in either grade 5 or grade 8, all NBS hex cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ¾”, all hex cap screws come with zinc*, zinc yellow** and trivalent* finish. *Grade 5 hex cap screws are available in either zinc or trivalent finish. **Grade 8 hex cap screws are available only in zinc yellow finish.

Featuring a hexagonal head, washer face, chamfered end and available in either grade 5 or grade 8, all NBS hex cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ¾”, all hex cap screws come with zinc*, zinc yellow** and trivalent* finish. *Grade 5 hex cap screws are available in either zinc or trivalent finish. **Grade 8 hex cap screws are available only in zinc yellow finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number BG8HCS05006011Y
Product Name 5/8-11 x 6" Gr. 8 Hex Cap Screw, Zinc Yellow
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
Finish Zinc Chromate
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Quarter Turn Screws - 34501 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
M2 x 0.4 Cap Screw, 5 mm Long, Qty 50 - SH2MS05 - Newport MKS
Specs
Screw Type Cap Screw
Metric M2
View Details