Featuring a flat countersunk head and available in grade Alloy, all NBS flat head socket cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #6 through 1/2” diameter, all flat head socket cap screws come with plain finish.
| NBS Corp. | |
|---|---|
| Product Category | Screws |
| Product Number | BG8FSC00800432P |
| Product Name | #8-32 x 1/2" Flat Head Socket Cap Screw, Alloy, Plain |
| Screw Type | Cap Screw |
| Head Type | Socket Head Cap |
| Material | Steel |