NBS Corp. 1/4-20 x 3/4" Button Head Socket Cap Screw, Alloy, Plain BG8BSC02000620P

Description
Featuring a curved head and available in grade Alloy, all NBS button head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #4 through 1/2” (inch) and M3 through M12 (metric) diameter, all low head socket cap screws come with plain finish.
Description
Featuring a curved head and available in grade Alloy, all NBS button head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #4 through 1/2” (inch) and M3 through M12 (metric) diameter, all low head socket cap screws come with plain finish.

Suppliers

Company
Product
Description
Supplier Links
1/4-20 x 3/4" Button Head Socket Cap Screw, Alloy, Plain - BG8BSC02000620P - NBS Corp.
Vernon, CA, USA
1/4-20 x 3/4" Button Head Socket Cap Screw, Alloy, Plain
BG8BSC02000620P
1/4-20 x 3/4" Button Head Socket Cap Screw, Alloy, Plain BG8BSC02000620P
Featuring a curved head and available in grade Alloy, all NBS button head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #4 through 1/2” (inch) and M3 through M12 (metric) diameter, all low head socket cap screws come with plain finish.

Featuring a curved head and available in grade Alloy, all NBS button head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #4 through 1/2” (inch) and M3 through M12 (metric) diameter, all low head socket cap screws come with plain finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number BG8BSC02000620P
Product Name 1/4-20 x 3/4" Button Head Socket Cap Screw, Alloy, Plain
Screw Type Cap Screw
Head Type Button Head; Socket Head Cap
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Dipsticks -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Dipstick
View Details
Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Swivel Pad Type - NTS103 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details