Featuring a curved head and available in grade Alloy, all NBS button head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #4 through 1/2” (inch) and M3 through M12 (metric) diameter, all low head socket cap screws come with plain finish.
| NBS Corp. | |
|---|---|
| Product Category | Screws |
| Product Number | BG8BSC00400440P |
| Product Name | #4-40 x 1/2" Button Head Socket Cap Screw, Alloy, Plain |
| Screw Type | Cap Screw |
| Head Type | Button Head; Socket Head Cap |
| Material | Steel |