Featuring a hexagonal head, full thread and available in either grade 2 or grade 5, all NBS hex tap bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ½” diameter, all carriage bolts come with zinc* and trivalent** finish. *Grade 2 hex tap bolts are only available with zinc finish. **Grade 5 hex tap bolts are available in either zinc or trivalent finish.
| NBS Corp. | |
|---|---|
| Product Category | Bolts |
| Product Number | BG5HTB04003413T |
| Product Name | 1/2-13 x 3-1/2" Gr. 5 Hex Tap Bolt, Trivalent |
| Bolt Type | Hexagon Bolt |
| Material | Steel |
| Finish | Trivalent (RoHS) |