NBS Corp. 5/8-11 x 2-1/2" Gr. 5 Hex Cap Screw, Trivalent BG5HCS05002411T

Description
Featuring a hexagonal head, washer face, chamfered end and available in either grade 5 or grade 8, all NBS hex cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ¾”, all hex cap screws come with zinc*, zinc yellow** and trivalent* finish. *Grade 5 hex cap screws are available in either zinc or trivalent finish. **Grade 8 hex cap screws are available only in zinc yellow finish.
Description
Featuring a hexagonal head, washer face, chamfered end and available in either grade 5 or grade 8, all NBS hex cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ¾”, all hex cap screws come with zinc*, zinc yellow** and trivalent* finish. *Grade 5 hex cap screws are available in either zinc or trivalent finish. **Grade 8 hex cap screws are available only in zinc yellow finish.

Suppliers

Company
Product
Description
Supplier Links
5/8-11 x 2-1/2" Gr. 5 Hex Cap Screw, Trivalent - BG5HCS05002411T - NBS Corp.
Vernon, CA, USA
5/8-11 x 2-1/2" Gr. 5 Hex Cap Screw, Trivalent
BG5HCS05002411T
5/8-11 x 2-1/2" Gr. 5 Hex Cap Screw, Trivalent BG5HCS05002411T
Featuring a hexagonal head, washer face, chamfered end and available in either grade 5 or grade 8, all NBS hex cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ¾”, all hex cap screws come with zinc*, zinc yellow** and trivalent* finish. *Grade 5 hex cap screws are available in either zinc or trivalent finish. **Grade 8 hex cap screws are available only in zinc yellow finish.

Featuring a hexagonal head, washer face, chamfered end and available in either grade 5 or grade 8, all NBS hex cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ¾”, all hex cap screws come with zinc*, zinc yellow** and trivalent* finish. *Grade 5 hex cap screws are available in either zinc or trivalent finish. **Grade 8 hex cap screws are available only in zinc yellow finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number BG5HCS05002411T
Product Name 5/8-11 x 2-1/2" Gr. 5 Hex Cap Screw, Trivalent
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
Finish Trivalent (RoHS)
Unlock Full Specs
to access all available technical data

Similar Products

Phillips Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Regular Type A - T103A1 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details