NBS Corp. 5/16-18 x 1-3/4" Gr. 5 Hex Cap Screw, Zinc BG5HCS02501618Z

Description
Featuring a hexagonal head, washer face, chamfered end and available in either grade 5 or grade 8, all NBS hex cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ¾”, all hex cap screws come with zinc*, zinc yellow** and trivalent* finish. *Grade 5 hex cap screws are available in either zinc or trivalent finish. **Grade 8 hex cap screws are available only in zinc yellow finish.
Description
Featuring a hexagonal head, washer face, chamfered end and available in either grade 5 or grade 8, all NBS hex cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ¾”, all hex cap screws come with zinc*, zinc yellow** and trivalent* finish. *Grade 5 hex cap screws are available in either zinc or trivalent finish. **Grade 8 hex cap screws are available only in zinc yellow finish.

Suppliers

Company
Product
Description
Supplier Links
5/16-18 x 1-3/4" Gr. 5 Hex Cap Screw, Zinc - BG5HCS02501618Z - NBS Corp.
Vernon, CA, USA
5/16-18 x 1-3/4" Gr. 5 Hex Cap Screw, Zinc
BG5HCS02501618Z
5/16-18 x 1-3/4" Gr. 5 Hex Cap Screw, Zinc BG5HCS02501618Z
Featuring a hexagonal head, washer face, chamfered end and available in either grade 5 or grade 8, all NBS hex cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ¾”, all hex cap screws come with zinc*, zinc yellow** and trivalent* finish. *Grade 5 hex cap screws are available in either zinc or trivalent finish. **Grade 8 hex cap screws are available only in zinc yellow finish.

Featuring a hexagonal head, washer face, chamfered end and available in either grade 5 or grade 8, all NBS hex cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ¾”, all hex cap screws come with zinc*, zinc yellow** and trivalent* finish. *Grade 5 hex cap screws are available in either zinc or trivalent finish. **Grade 8 hex cap screws are available only in zinc yellow finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number BG5HCS02501618Z
Product Name 5/16-18 x 1-3/4" Gr. 5 Hex Cap Screw, Zinc
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Machine Screw - 335-1146-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details