Featuring a hexagonal head, full thread and available in either grade 2 or grade 5, all NBS hex tap bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ½” diameter, all carriage bolts come with zinc* and trivalent** finish. *Grade 2 hex tap bolts are only available with zinc finish. **Grade 5 hex tap bolts are available in either zinc or trivalent finish.
| NBS Corp. | |
|---|---|
| Product Category | Bolts |
| Product Number | BG2HTB03001416T |
| Product Name | 3/8-16 x 1-1/2" 307A Hex Tap Bolt, Trivalent |
| Bolt Type | Hexagon Bolt |
| Material | Steel |
| Finish | Trivalent (RoHS) |