NBS Corp. 5/16-18 x 3" 307A Hex Tap Bolt, Zinc BG2HTB02503018Z

Description
Featuring a hexagonal head, full thread and available in either grade 2 or grade 5, all NBS hex tap bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ½” diameter, all carriage bolts come with zinc* and trivalent** finish. *Grade 2 hex tap bolts are only available with zinc finish. **Grade 5 hex tap bolts are available in either zinc or trivalent finish.
Description
Featuring a hexagonal head, full thread and available in either grade 2 or grade 5, all NBS hex tap bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ½” diameter, all carriage bolts come with zinc* and trivalent** finish. *Grade 2 hex tap bolts are only available with zinc finish. **Grade 5 hex tap bolts are available in either zinc or trivalent finish.

Suppliers

Company
Product
Description
Supplier Links
5/16-18 x 3" 307A Hex Tap Bolt, Zinc - BG2HTB02503018Z - NBS Corp.
Vernon, CA, USA
5/16-18 x 3" 307A Hex Tap Bolt, Zinc
BG2HTB02503018Z
5/16-18 x 3" 307A Hex Tap Bolt, Zinc BG2HTB02503018Z
Featuring a hexagonal head, full thread and available in either grade 2 or grade 5, all NBS hex tap bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ½” diameter, all carriage bolts come with zinc* and trivalent** finish. *Grade 2 hex tap bolts are only available with zinc finish. **Grade 5 hex tap bolts are available in either zinc or trivalent finish.

Featuring a hexagonal head, full thread and available in either grade 2 or grade 5, all NBS hex tap bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ½” diameter, all carriage bolts come with zinc* and trivalent** finish. *Grade 2 hex tap bolts are only available with zinc finish. **Grade 5 hex tap bolts are available in either zinc or trivalent finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BG2HTB02503018Z
Product Name 5/16-18 x 3" 307A Hex Tap Bolt, Zinc
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Clipped Head Plow Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details
Superbolt HyFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details