NBS Corp. 3/4-10 x 2-3/4" 307A Hex Machine Bolt, Zinc BG2HMB06002610Z

Description
Featuring a hexagonal head and available in either grade 2, all NBS hex machine bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ¾” diameter, all hex machine bolts come with zinc finish.
Description
Featuring a hexagonal head and available in either grade 2, all NBS hex machine bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ¾” diameter, all hex machine bolts come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
3/4-10 x 2-3/4" 307A Hex Machine Bolt, Zinc - BG2HMB06002610Z - NBS Corp.
Vernon, CA, USA
3/4-10 x 2-3/4" 307A Hex Machine Bolt, Zinc
BG2HMB06002610Z
3/4-10 x 2-3/4" 307A Hex Machine Bolt, Zinc BG2HMB06002610Z
Featuring a hexagonal head and available in either grade 2, all NBS hex machine bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ¾” diameter, all hex machine bolts come with zinc finish.

Featuring a hexagonal head and available in either grade 2, all NBS hex machine bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ¾” diameter, all hex machine bolts come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BG2HMB06002610Z
Product Name 3/4-10 x 2-3/4" 307A Hex Machine Bolt, Zinc
Bolt Type Machine Bolt
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 4014A4/316L1613888 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 5.43 inch (138 mm)
View Details
Hex Bolts - 2454560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated; Zinc Plated
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details