Featuring a hexagonal head and a gimlet point and available in grade 2, all NBS hex lag bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ½” diameter, all hex lag bolts come with zinc finish.
| NBS Corp. | |
|---|---|
| Product Category | Bolts |
| Product Number | BG2HLB025030Z |
| Product Name | 5/16 x 3" Gr. 2 Hex Lag Bolt, Zinc |
| Bolt Type | Lag Bolt |
| Material | Steel |
| Finish | Zinc Plated |