NBS Corp. 1/4 x 1" Gr. 2 Hex Lag Bolt, Zinc BG2HLB020010Z

Description
Featuring a hexagonal head and a gimlet point and available in grade 2, all NBS hex lag bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ½” diameter, all hex lag bolts come with zinc finish.
Description
Featuring a hexagonal head and a gimlet point and available in grade 2, all NBS hex lag bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ½” diameter, all hex lag bolts come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
1/4 x 1" Gr. 2 Hex Lag Bolt, Zinc - BG2HLB020010Z - NBS Corp.
Vernon, CA, USA
1/4 x 1" Gr. 2 Hex Lag Bolt, Zinc
BG2HLB020010Z
1/4 x 1" Gr. 2 Hex Lag Bolt, Zinc BG2HLB020010Z
Featuring a hexagonal head and a gimlet point and available in grade 2, all NBS hex lag bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ½” diameter, all hex lag bolts come with zinc finish.

Featuring a hexagonal head and a gimlet point and available in grade 2, all NBS hex lag bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ½” diameter, all hex lag bolts come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BG2HLB020010Z
Product Name 1/4 x 1" Gr. 2 Hex Lag Bolt, Zinc
Bolt Type Lag Bolt
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-18UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details
Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Shoulder Bolt
Material Steel
Finish Plain
View Details