NBS Corp. 1/4-20 x 2-1/2" Flat Head Carriage Bolt, Zinc BG2FCA02002420Z

Description
Featuring a flattened head, NBS’ flat head carriage bolts are available in ¼” diameter. All carriage bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.
Description
Featuring a flattened head, NBS’ flat head carriage bolts are available in ¼” diameter. All carriage bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
1/4-20 x 2-1/2" Flat Head Carriage Bolt, Zinc - BG2FCA02002420Z - NBS Corp.
Vernon, CA, USA
1/4-20 x 2-1/2" Flat Head Carriage Bolt, Zinc
BG2FCA02002420Z
1/4-20 x 2-1/2" Flat Head Carriage Bolt, Zinc BG2FCA02002420Z
Featuring a flattened head, NBS’ flat head carriage bolts are available in ¼” diameter. All carriage bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.

Featuring a flattened head, NBS’ flat head carriage bolts are available in ¼” diameter. All carriage bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BG2FCA02002420Z
Product Name 1/4-20 x 2-1/2" Flat Head Carriage Bolt, Zinc
Bolt Type Carriage Bolt
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 1/4-20 x .750 Long - 21912 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
Hex Flange Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Flange Bolt
Material Steel
Finish Zinc Chromate (optional feature); Plain
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 1/2-20UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/2"
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details