NBS Corp. 5/16-18 x 3/4" Short Neck Carriage Bolt, Zinc BG2CAS02500618Z

Description
Featuring a short square neck, NBS’ short neck carriage bolts are available from 5/16” through 3/8” diameter. All carriage bolts are sourced only from ISO-9001 accredited manufacturers. Available in grade 2, all short neck carriage bolts come with zinc finish.
Description
Featuring a short square neck, NBS’ short neck carriage bolts are available from 5/16” through 3/8” diameter. All carriage bolts are sourced only from ISO-9001 accredited manufacturers. Available in grade 2, all short neck carriage bolts come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
5/16-18 x 3/4" Short Neck Carriage Bolt, Zinc - BG2CAS02500618Z - NBS Corp.
Vernon, CA, USA
5/16-18 x 3/4" Short Neck Carriage Bolt, Zinc
BG2CAS02500618Z
5/16-18 x 3/4" Short Neck Carriage Bolt, Zinc BG2CAS02500618Z
Featuring a short square neck, NBS’ short neck carriage bolts are available from 5/16” through 3/8” diameter. All carriage bolts are sourced only from ISO-9001 accredited manufacturers. Available in grade 2, all short neck carriage bolts come with zinc finish.

Featuring a short square neck, NBS’ short neck carriage bolts are available from 5/16” through 3/8” diameter. All carriage bolts are sourced only from ISO-9001 accredited manufacturers. Available in grade 2, all short neck carriage bolts come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BG2CAS02500618Z
Product Name 5/16-18 x 3/4" Short Neck Carriage Bolt, Zinc
Bolt Type Carriage Bolt
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 931UA4/316L12045109 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ASME B18.2.1
View Details
Hex Bolts - 2237175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Ceramic
Finish Plain
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details