NBK America LLC Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (SUS316L) - Clamping Type XWSS-32C

Description
Property - XSTS-C - XWSS-C Low Particle ◎ ◎ Vacuum-supported ○ ○ Low Outgas ○ ○ Heat-resistance ○ ○ Chemical Resistance ◎ ◎ Zero Backlash ◎ ◎ High Torque ○ ○ Allowable Misalignment ○ Corrosion Resistance (All S.S.) ◎ ◎ ◎: Excellent ○: Very good
Datasheet
Description
Property - XSTS-C - XWSS-C Low Particle ◎ ◎ Vacuum-supported ○ ○ Low Outgas ○ ○ Heat-resistance ○ ○ Chemical Resistance ◎ ◎ Zero Backlash ◎ ◎ High Torque ○ ○ Allowable Misalignment ○ Corrosion Resistance (All S.S.) ◎ ◎ ◎: Excellent ○: Very good
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (SUS316L) - Clamping Type - XWSS-32C - NBK America LLC
King of Prussia, PA, USA
Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (SUS316L) - Clamping Type
XWSS-32C
Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (SUS316L) - Clamping Type XWSS-32C
Property - XSTS-C - XWSS-C Low Particle ◎ ◎ Vacuum-supported ○ ○ Low Outgas ○ ○ Heat-resistance ○ ○ Chemical Resistance ◎ ◎ Zero Backlash ◎ ◎ High Torque ○ ○ Allowable Misalignment ○ Corrosion Resistance (All S.S.) ◎ ◎ ◎: Excellent ○: Very good
  • Property

- XSTS-C - XWSS-C
Low Particle ◎ ◎
Vacuum-supported ○ ○
Low Outgas ○ ○
Heat-resistance ○ ○
Chemical Resistance ◎ ◎
Zero Backlash ◎ ◎
High Torque ○ ○
Allowable Misalignment ○
Corrosion Resistance (All S.S.) ◎ ◎

◎: Excellent ○: Very good

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number XWSS-32C
Product Name Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (SUS316L) - Clamping Type
Coupling Type Helical / Slit
Rated Torque 30.98 In-lbs (35.72 kg-cm)
Rated Speed 19000 rpm
Torsional Stiffness 201 in-lb/deg (378 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
0.5
Specs
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Units English Design
View Details
Keyless Shaft Locking Assembly - LD120 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.9843 to 7.87 inch (25 to 200 mm)
View Details