NBK America LLC Flexible Couplings - Cross Joint Type - Clamping Type XUT-35C

Description
Recommended Applicable Motor - XUT-C Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - XUT-C Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Cross Joint Type - Clamping Type - XUT-35C - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Cross Joint Type - Clamping Type
XUT-35C
Flexible Couplings - Cross Joint Type - Clamping Type XUT-35C
Recommended Applicable Motor - XUT-C Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- XUT-C
Servomotor ◎
Stepping Motor ◎
General-purpose Motor ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number XUT-35C
Product Name Flexible Couplings - Cross Joint Type - Clamping Type
Coupling Type Flexible Link
Rated Torque 35.4 In-lbs (40.82 kg-cm)
Rated Speed 18000 rpm
Torsional Stiffness 340 in-lb/deg (640 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details
KHK GC2-I, Module 2, 40 Tooth, Gear Coupling Outer Rings - gc2-i - KHK USA, Inc.
Specs
Bore Diameter 4.13 inch (105 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details
Flexible Couplings - 606039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.14 inch (29 mm)
View Details