NBK America LLC Socket Head Cap Captive Screws SSC-M8-20

Description
The shape of the screws prevent them from falling out and loss. For fixing protective and inspection covers that are frequently installed and removed. Socket head cap screw type. These items comply with CE marking requirements.⇒Use the NBK Captive Screw Series to be comply with CE Also, captive screws with special specifications for dimensions, shapes, materials, and surface treatments are available.
Datasheet
Description
The shape of the screws prevent them from falling out and loss. For fixing protective and inspection covers that are frequently installed and removed. Socket head cap screw type. These items comply with CE marking requirements.⇒Use the NBK Captive Screw Series to be comply with CE Also, captive screws with special specifications for dimensions, shapes, materials, and surface treatments are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Head Cap Captive Screws - SSC-M8-20 - NBK America LLC
King of Prussia, PA, USA
Socket Head Cap Captive Screws
SSC-M8-20
Socket Head Cap Captive Screws SSC-M8-20
The shape of the screws prevent them from falling out and loss. For fixing protective and inspection covers that are frequently installed and removed. Socket head cap screw type. These items comply with CE marking requirements.⇒Use the NBK Captive Screw Series to be comply with CE Also, captive screws with special specifications for dimensions, shapes, materials, and surface treatments are available.
  • The shape of the screws prevent them from falling out and loss. For fixing protective and inspection covers that are frequently installed and removed.
  • Socket head cap screw type.
  • These items comply with CE marking requirements.⇒Use the NBK Captive Screw Series to be comply with CE
  • Also, captive screws with special specifications for dimensions, shapes, materials, and surface treatments are available.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Captive Fasteners
Product Number SSC-M8-20
Product Name Socket Head Cap Captive Screws
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 09-13-103-26 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.4213 inch (10.7 mm)
Material Stainless Steel
View Details
Captive Screw 6-32 Thread - 8703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.3750 inch (9.52 mm)
Material Stainless Steel
View Details
Thumb Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7188 inch (18.26 mm)
Material Brass
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details