- MST - MSTS
Servomotor ● ●
Stepping Motor ◎ ◎
General-purpose Motor ● ●
◎: Excellent ○: Very good ●: Available
| NBK America LLC | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | MSTS-63 |
| Product Name | Flexible Couplings - Slit Type - Set Screw Type |
| Coupling Type | Flexible Link; Helical / Slit |
| Rated Torque | 310 In-lbs (357 kg-cm) |
| Rated Speed | 10000 rpm |
| Torsional Stiffness | 278 in-lb/deg (524 mN-m/arcmin) |
| Units | English Design (optional feature); Metric Design (optional feature) |