NBK America LLC Flexible Couplings - Slit Type - Set Screw + Key Type MSTS-40K

Description
Recommended Applicable Motor - MST - MSTS Servomotor ● ● Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - MST - MSTS Servomotor ● ● Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Slit Type - Set Screw + Key Type - MSTS-40K - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Slit Type - Set Screw + Key Type
MSTS-40K
Flexible Couplings - Slit Type - Set Screw + Key Type MSTS-40K
Recommended Applicable Motor - MST - MSTS Servomotor ● ● Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- MST - MSTS
Servomotor ● ●
Stepping Motor ◎ ◎
General-purpose Motor ● ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MSTS-40K
Product Name Flexible Couplings - Slit Type - Set Screw + Key Type
Coupling Type Flexible Link; Helical / Slit
Rated Torque 70.8 In-lbs (81.64 kg-cm)
Rated Speed 15000 rpm
Torsional Stiffness 154 in-lb/deg (291 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Couplings - 606049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.77 inch (45 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details