NBK America LLC Flexible Couplings - Slit Type - Clamping Type MSTS-12C

Description
Recommended Applicable Motor - MST - MSTS Servomotor ● ● Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - MST - MSTS Servomotor ● ● Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Slit Type - Clamping Type - MSTS-12C - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Slit Type - Clamping Type
MSTS-12C
Flexible Couplings - Slit Type - Clamping Type MSTS-12C
Recommended Applicable Motor - MST - MSTS Servomotor ● ● Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- MST - MSTS
Servomotor ● ●
Stepping Motor ◎ ◎
General-purpose Motor ● ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MSTS-12C
Product Name Flexible Couplings - Slit Type - Clamping Type
Coupling Type Flexible Link; Helical / Slit
Rated Torque 2.66 In-lbs (3.07 kg-cm)
Rated Speed 52000 rpm
Torsional Stiffness 9.89 in-lb/deg (18.62 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Purchase A 5Z21M1306. - A 5Z21M1306 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric Design
Bore Diameter 0.2362 inch (6 mm)
Coupling Diameter 0.5787 inch (14.7 mm)
View Details
Rotex Coupling (Casted Materials) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units Metric Design
View Details
Flexible Coupling Flectors - 8087103 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 4 inch (102 mm)
View Details