NBK America LLC Flexible Couplings - Slit Type - Set Screw + Key Type MST-32K

Description
Recommended Applicable Motor - MST - MSTS Servomotor ● ● Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - MST - MSTS Servomotor ● ● Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Slit Type - Set Screw + Key Type - MST-32K - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Slit Type - Set Screw + Key Type
MST-32K
Flexible Couplings - Slit Type - Set Screw + Key Type MST-32K
Recommended Applicable Motor - MST - MSTS Servomotor ● ● Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- MST - MSTS
Servomotor ● ●
Stepping Motor ◎ ◎
General-purpose Motor ● ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MST-32K
Product Name Flexible Couplings - Slit Type - Set Screw + Key Type
Coupling Type Flexible Link; Helical / Slit
Rated Torque 35.4 In-lbs (40.82 kg-cm)
Rated Speed 19000 rpm
Torsional Stiffness 77.23 in-lb/deg (145 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Spacer Coupling
Units Metric Design
Coupling Diameter 4.09 to 14.13 inch (104 to 359 mm)
View Details
Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 30 N·m [Ø15/Ø15 mm] - 1-4413.0022 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 265 In-lbs (306 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Couplings - 132168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.7500 inch (19.05 mm)
View Details