NBK America LLC Flexible Couplings - Slit Type - Clamping Type MST-25C

Description
Recommended Applicable Motor - MST - MSTS Servomotor ● ● Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - MST - MSTS Servomotor ● ● Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Slit Type - Clamping Type - MST-25C - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Slit Type - Clamping Type
MST-25C
Flexible Couplings - Slit Type - Clamping Type MST-25C
Recommended Applicable Motor - MST - MSTS Servomotor ● ● Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- MST - MSTS
Servomotor ● ●
Stepping Motor ◎ ◎
General-purpose Motor ● ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MST-25C
Product Name Flexible Couplings - Slit Type - Clamping Type
Coupling Type Flexible Link; Helical / Slit
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 25000 rpm
Torsional Stiffness 58.69 in-lb/deg (111 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Coupling Flectors - 2032391 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 0.5512 inch (14 mm)
View Details
KHK GC1-12SJ22, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj22 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details