The MSF-32 Flexible Coupling from NBK America LLC features a set screw type design with a serration engagement that effectively transmits torque. It is constructed with a casing made of ZDC2 and a polyurethane sleeve, providing excellent electrical insulation and good vibration absorption. The coupling is suitable for servomotors and stepping motors, with a maximum bore diameter of 15 mm and a rated torque of 3 N¬?m. It can handle a maximum torque of 6 N¬?m and operates efficiently at a maximum rotational frequency of 19,000 min,Ū¬p. The MSF-32 allows for a maximum lateral misalignment of 2 mm and a maximum angular misalignment of 2¬8. It operates within a temperature range of -20,ÑÉ to 60,ÑÉ, with specific torque corrections required for temperatures above 30,ÑÉ. This coupling is ideal for applications such as mixers and gaming devices, where flexibility and torque transmission are critical.
- MSF
Servomotor ●
Stepping Motor ●
General-purpose Motor ◎
◎: Excellent ○: Very good ●: Available
| NBK America LLC | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | MSF-32 |
| Product Name | Flexible Couplings - Serration - Type |
| Coupling Type | Flexible Link |
| Rated Torque | 26.55 In-lbs (30.61 kg-cm) |
| Rated Speed | 19000 rpm |
| Torsional Stiffness | 8.03 in-lb/deg (15.12 mN-m/arcmin) |
| Units | English Design (optional feature); Metric Design (optional feature) |