NBK America LLC Flexible Couplings - Serration - Type MSF-32-10-14

Description
Recommended Applicable Motor - MSF Servomotor ● Stepping Motor ● General-purpose Motor ◎ ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - MSF Servomotor ● Stepping Motor ● General-purpose Motor ◎ ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Serration - Type - MSF-32-10-14 - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Serration - Type
MSF-32-10-14
Flexible Couplings - Serration - Type MSF-32-10-14
Recommended Applicable Motor - MSF Servomotor ● Stepping Motor ● General-purpose Motor ◎ ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- MSF
Servomotor ●
Stepping Motor ●
General-purpose Motor ◎

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MSF-32-10-14
Product Name Flexible Couplings - Serration - Type
Coupling Type Flexible Link
Unlock Full Specs
to access all available technical data

Similar Products

Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Keyless Shaft Locking Assembly - LD020 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 43.7 inch (19 to 1110 mm)
View Details
KHK GC3-I, Module 2.5, 42 Tooth, Gear Coupling Outer Rings - gc3-i - KHK USA, Inc.
Specs
Bore Diameter 5.71 inch (145 mm)
Coupling Diameter 4.13 inch (105 mm)
View Details