NBK America LLC Flexible Couplings - Serration - Type MSF-20-5-6

Description
Recommended Applicable Motor - MSF Servomotor ● Stepping Motor ● General-purpose Motor ◎ ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - MSF Servomotor ● Stepping Motor ● General-purpose Motor ◎ ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Serration - Type - MSF-20-5-6 - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Serration - Type
MSF-20-5-6
Flexible Couplings - Serration - Type MSF-20-5-6
Recommended Applicable Motor - MSF Servomotor ● Stepping Motor ● General-purpose Motor ◎ ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- MSF
Servomotor ●
Stepping Motor ●
General-purpose Motor ◎

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MSF-20-5-6
Product Name Flexible Couplings - Serration - Type
Coupling Type Flexible Link
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Couplings - 8691727 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 2.95 inch (75 mm)
View Details
MH Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 17.35 to 5637 In-lbs (20 to 6500 kg-cm)
Rated Speed 3600 to 6000 rpm
Units Metric Design
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details