NBK America LLC Flexible Coupling - Oldham - type - Set Screw type MOR-68

Description
Recommended Applicable Motor - MOR Servomotor ● Stepping Motor ● General-purpose Motor ◎ ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - MOR Servomotor ● Stepping Motor ● General-purpose Motor ◎ ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling - Oldham - type - Set Screw type - MOR-68 - NBK America LLC
King of Prussia, PA, USA
Flexible Coupling - Oldham - type - Set Screw type
MOR-68
Flexible Coupling - Oldham - type - Set Screw type MOR-68
Recommended Applicable Motor - MOR Servomotor ● Stepping Motor ● General-purpose Motor ◎ ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- MOR
Servomotor ●
Stepping Motor ●
General-purpose Motor ◎

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MOR-68
Product Name Flexible Coupling - Oldham - type - Set Screw type
Coupling Type Flexible Link; Sliding Block
Rated Torque 708 In-lbs (816 kg-cm)
Rated Speed 9000 rpm
Torsional Stiffness 989 in-lb/deg (1862 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD191 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 2.36 inch (14 to 60 mm)
View Details
Bellows Coupling 0.5 N·m [Ø8/Ø8 mm] - 1-4413.0002 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details
Flexible Coupling Flectors - 2032398 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 0.7874 inch (20 mm)
View Details