- MOR
Servomotor ●
Stepping Motor ●
General-purpose Motor ◎
◎: Excellent ○: Very good ●: Available
| NBK America LLC | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | MOR-38 |
| Product Name | Flexible Coupling - Oldham - type - Set Screw type |
| Coupling Type | Flexible Link; Sliding Block |
| Rated Torque | 248 In-lbs (286 kg-cm) |
| Rated Speed | 16000 rpm |
| Torsional Stiffness | 232 in-lb/deg (436 mN-m/arcmin) |
| Units | English Design (optional feature); Metric Design (optional feature) |