NBK America LLC Flexible Coupling - Oldham - type - Set Screw type MOR-17

Description
Recommended Applicable Motor - MOR Servomotor ● Stepping Motor ● General-purpose Motor ◎ ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - MOR Servomotor ● Stepping Motor ● General-purpose Motor ◎ ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling - Oldham - type - Set Screw type - MOR-17 - NBK America LLC
King of Prussia, PA, USA
Flexible Coupling - Oldham - type - Set Screw type
MOR-17
Flexible Coupling - Oldham - type - Set Screw type MOR-17
Recommended Applicable Motor - MOR Servomotor ● Stepping Motor ● General-purpose Motor ◎ ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- MOR
Servomotor ●
Stepping Motor ●
General-purpose Motor ◎

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MOR-17
Product Name Flexible Coupling - Oldham - type - Set Screw type
Coupling Type Flexible Link; Sliding Block
Rated Torque 19.47 In-lbs (22.45 kg-cm)
Rated Speed 37000 rpm
Torsional Stiffness 18.54 in-lb/deg (34.91 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Rotex Coupling (Casted Materials) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units Metric Design
View Details
Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 200 N·m [Ø26/Ø26 mm] - 1-4413.0032 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Couplings - 132149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.7520 inch (19.1 mm)
View Details