NBK America LLC Cleanroom / Vacuum / Heat Resistant Couplings - Oldham Type (PEEK) - Clamping Type MOP-32C

Description
Property - MOP-C Low Particle △ Vacuum-supported ◎ Low Outgas ○ Heat-resistance ◎ Chemical Resistance ○ Allowable Misalignment ◎ Electrical Insulation ◎ Cleanroom Specification ◎ Allowable Operating Temperature -20℃ to 120℃ ◎: Excellent ○: Very good △: Abrasion powder may be produced
Datasheet
Description
Property - MOP-C Low Particle △ Vacuum-supported ◎ Low Outgas ○ Heat-resistance ◎ Chemical Resistance ○ Allowable Misalignment ◎ Electrical Insulation ◎ Cleanroom Specification ◎ Allowable Operating Temperature -20℃ to 120℃ ◎: Excellent ○: Very good △: Abrasion powder may be produced
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleanroom / Vacuum / Heat Resistant Couplings - Oldham Type (PEEK) - Clamping Type - MOP-32C - NBK America LLC
King of Prussia, PA, USA
Cleanroom / Vacuum / Heat Resistant Couplings - Oldham Type (PEEK) - Clamping Type
MOP-32C
Cleanroom / Vacuum / Heat Resistant Couplings - Oldham Type (PEEK) - Clamping Type MOP-32C
Property - MOP-C Low Particle △ Vacuum-supported ◎ Low Outgas ○ Heat-resistance ◎ Chemical Resistance ○ Allowable Misalignment ◎ Electrical Insulation ◎ Cleanroom Specification ◎ Allowable Operating Temperature -20℃ to 120℃ ◎: Excellent ○: Very good △: Abrasion powder may be produced
  • Property

- MOP-C
Low Particle △
Vacuum-supported ◎
Low Outgas ○
Heat-resistance ◎
Chemical Resistance ○
Allowable Misalignment ◎
Electrical Insulation ◎
Cleanroom Specification ◎
Allowable Operating Temperature -20℃ to 120℃

◎: Excellent ○: Very good
△: Abrasion powder may be produced

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MOP-32C
Product Name Cleanroom / Vacuum / Heat Resistant Couplings - Oldham Type (PEEK) - Clamping Type
Coupling Type Sliding Block
Rated Torque 24.78 In-lbs (28.57 kg-cm)
Rated Speed 19000 rpm
Torsional Stiffness 54.06 in-lb/deg (102 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 195 to 956 In-lbs (224 to 1102 kg-cm)
Rated Speed 7500 rpm
View Details